location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eurocase ML 5410 CAROHO Midi Tower Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eurocase Check ‘Eurocase’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML 5410 CAROHO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML5410CAROHO00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8592522000160
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Eurocase’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eurocase: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 24 months
Long product name Eurocase ML 5410 CAROHO Midi Tower Black, Silver :
The long product name of Eurocase ML 5410 CAROHO Midi Tower Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ML 5410 CAROHO - full/baby AT, micro/full ATX, 1 x 80/120mm, 1 x 80/92mm, 4 x Ext. x 5.25-inch, 2 x Ext. x 3.5-inch, 2-4 x Int. x 3.5-inch, Middle Tower, 2 x USB, 8.5kg, black/silver
More>>>
Short summary description Eurocase ML 5410 CAROHO Midi Tower Black, Silver:
This short summary of the Eurocase ML 5410 CAROHO Midi Tower Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Eurocase ML 5410 CAROHO, Midi Tower, PC, Black, Silver, 180 mm, 490 mm, 430 mm

Long summary description Eurocase ML 5410 CAROHO Midi Tower Black, Silver:
This is an auto-generated long summary of Eurocase ML 5410 CAROHO Midi Tower Black, Silver based on the first three specs of the first five spec groups.

Eurocase ML 5410 CAROHO. Form factor: Midi Tower, Type: PC, Product colour: Black, Silver. Width: 180 mm, Depth: 490 mm, Height: 430 mm. Package width: 223 mm, Package depth: 469 mm, Package height: 556 mm. Ventilation fan(s): 1 x 80/120mm, 1 x 80/92mm, Internal drive bays: 2-4 x 3.5", External drive bays: 4 x 5.25-inch, 2 x 3.5-inch