Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eurocase ML 5412 CARODO 450W Midi-Tower Black,Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eurocase
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML 5412 CARODO 450W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML 5412 CARODO 450J1
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEurocase: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2937
This statistic is based on the 88779 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86785 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Eurocase ML 5412 CARODO 450W Midi-Tower Black,Silver :
The short editorial description of Eurocase ML 5412 CARODO 450W Midi-Tower Black,Silver

ML 5412 CARODO 450W - full/baby AT, micro/full ATX, 1 x 80/120mm, 1 x 80/92mm, 4 x Ext. x 5.25-inch, 2 x Ext. x 3.5-inch, 2-4 x Int. x 3.5-inch, Middle Tower, LCD, 2 x USB, 450W, 8.5kg, black/silver
More>>>
Short summary description Eurocase ML 5412 CARODO 450W Midi-Tower Black,Silver:
This short summary of the Eurocase ML 5412 CARODO 450W Midi-Tower Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Eurocase ML 5412 CARODO 450W, Midi-Tower, PC, Black,Silver, 450 W, 180 mm, 490 mm

Long summary description Eurocase ML 5412 CARODO 450W Midi-Tower Black,Silver:
This is an auto-generated long summary of Eurocase ML 5412 CARODO 450W Midi-Tower Black,Silver based on the first three specs of the first five spec groups.

Eurocase ML 5412 CARODO 450W. Form factor: Midi-Tower, Type: PC, Product colour: Black,Silver. Power supply: 450 W. Width: 180 mm, Depth: 490 mm, Height: 430 mm. Package width: 223 mm, Package depth: 469 mm, Package height: 556 mm. Ventilation fan(s): 1 x 80/120mm, 1 x 80/92mm, Internal drive bays: 2-4 x 3.5", External drive bays: 4 x 5.25-inch, 2 x 3.5-inch

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details