Eufy logo

Eufy L60 Hybrid 0.29 L Bagless Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3411
Info modified on:
06 Apr 2025, 15:44:41
Short summary description Eufy L60 Hybrid 0.29 L Bagless Black:

Eufy L60 Hybrid, Bagless, Black, Round, 0.29 L, 2.5 L, 0.28 L

Long summary description Eufy L60 Hybrid 0.29 L Bagless Black:

Eufy L60 Hybrid. Dust container type: Bagless, Product colour: Black, Shape: Round. Dust capacity (total): 0.29 L, Dust capacity (base): 2.5 L, Water tank capacity: 0.28 L. Battery capacity: 2600 mAh, Runtime: 120 min, AC input voltage: 100 - 240 V. Height: 332 mm, Width: 102 mm, Depth: 326 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.