ETNA logo

ETNA EEK135VA combi-fridge Freestanding 131 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8534
Info modified on:
23 Oct 2019, 15:24:07
Short summary description ETNA EEK135VA combi-fridge Freestanding 131 L White:

ETNA EEK135VA, 131 L, Freestanding, 39 dB, 2 kg/24h, White

Long summary description ETNA EEK135VA combi-fridge Freestanding 131 L White:

ETNA EEK135VA. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Total net capacity: 131 L, Noise level: 39 dB. Fridge net capacity: 114 L. Freezer net capacity: 17 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 215 kWh, Connected load: 80 W, Energy usage: 0.59 kWh/24h

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.