location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ETNA 1927BRCA cooker Freestanding cooker Electric Gas Black B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ETNA Check ‘ETNA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1927BRCA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1927BRCA
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘ETNA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ETNA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2019 16:50:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ETNA 1927BRCA cooker Freestanding cooker Electric Gas Black B
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding cooker Gas Oven power source: Electric Black
  • - Storage compartment
  • - Number of cooking zones: 5 zone(s)
  • - Electronic ignition Wok burner
  • - Oven net capacity: 119 L
  • - Grill Defrost function
  • - Interior light
  • - 2840 W
More>>>
Short summary description ETNA 1927BRCA cooker Freestanding cooker Electric Gas Black B:
This short summary of the ETNA 1927BRCA cooker Freestanding cooker Electric Gas Black B data-sheet is auto-generated and uses the product title and the first six key specs.

ETNA 1927BRCA, Freestanding cooker, Black, Buttons, Rotary, Front, Mechanical, Gas

Long summary description ETNA 1927BRCA cooker Freestanding cooker Electric Gas Black B:
This is an auto-generated long summary of ETNA 1927BRCA cooker Freestanding cooker Electric Gas Black B based on the first three specs of the first five spec groups.

ETNA 1927BRCA. Product type: Freestanding cooker, Product colour: Black, Control type: Buttons, Rotary. Hob type: Gas, Number of cooking zones: 5 zone(s), Number of gas cooking zones: 5 zone(s). Oven power source: Electric, Oven net capacity: 119 L, Total oven(s) interior capacity: 119 L. Energy efficiency class: B, Connected load (gas): 2840 W, Energy consumption (forced convection): 2.5 kWh. Width: 900 mm, Depth: 600 mm, Height: 950 mm