Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

eSTUFF ES1502R 9.7" Sleeve case Red

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
eSTUFF
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES1502R
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ES1502R
Category
Protective cases for tablets such as the iPad.
tablet cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by eSTUFF: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20506
This statistic is based on the 76030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74293 free Open Icecat users .
Info modified on: 14 Feb 2018 13:16:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name eSTUFF ES1502R 9.7" Sleeve case Red :
The short editorial description of eSTUFF ES1502R 9.7" Sleeve case Red

Cushion Sleeve 9.7'' Red for Apple iPad Air with cable pouch
More>>>
Short summary description eSTUFF ES1502R 9.7" Sleeve case Red:
This short summary of the eSTUFF ES1502R 9.7" Sleeve case Red data-sheet is auto-generated and uses the product title and the first six key specs.

eSTUFF ES1502R, Sleeve case, Apple, iPad Air, 24.6 cm (9.7"), Red

Long summary description eSTUFF ES1502R 9.7" Sleeve case Red:
This is an auto-generated long summary of eSTUFF ES1502R 9.7" Sleeve case Red based on the first three specs of the first five spec groups.

eSTUFF ES1502R. Case type: Sleeve case, Brand compatibility: Apple, Compatibility: iPad Air, Maximum screen size compatibility: 24.6 cm (9.7"), Colour of product: Red

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)