Esselte logo

Esselte Pendaflex hanging folder A4 Cardboard Green 25 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37960
Info modified on:
29 Dec 2023, 09:03:01
Long product name Esselte Pendaflex hanging folder A4 Cardboard Green 25 pc(s):

Esselte Classic Reinforced Suspension File

Short summary description Esselte Pendaflex hanging folder A4 Cardboard Green 25 pc(s):

Esselte Pendaflex, A4, Cardboard, Green, 210 g/m², 345 mm, 240 mm

Long summary description Esselte Pendaflex hanging folder A4 Cardboard Green 25 pc(s):

Esselte Pendaflex. Format: A4, Material: Cardboard, Product colour: Green. Width: 345 mm, Depth: 240 mm. Quantity per pack: 25 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.