Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Esselte Europost Polyester Transparent desk tray

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Europost
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
660350
Category
Plastic object used to sort and store documents on your desk.
desk trays
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8628
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 18 Oct 2017 06:58:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Esselte Europost Polyester Transparent desk tray :
The short editorial description of Esselte Europost Polyester Transparent desk tray

Europost, A4, Transparent, 10 Pcs.
More>>>

Esselte Europost Polyester Transparent desk tray:
The official marketing text of Esselte Europost Polyester Transparent desk tray as supplied by the manufacturer
For A4 format, stackable and lockable

Made of medium impact Polystyrene. Stackable and lockable. Accepts document size A4 to 240 x 320 mm.
Short summary description Esselte Europost Polyester Transparent desk tray:
This short summary of the Esselte Europost Polyester Transparent desk tray data-sheet is auto-generated and uses the product title and the first six key specs.
Esselte Europost, Polyester, Transparent, 255 x 65 x 350 mm, 260.00 g
Long summary description Esselte Europost Polyester Transparent desk tray :

Esselte Europost. Material: Polyester, Colour of product: Transparent. Dimensions (WxDxH): 255 x 65 x 350 mm, Weight: 260.00 g

This is an auto-generated long summary of Esselte Europost Polyester Transparent desk tray based on the first three specs of the first five spec groups.
Features
Material
The material from which a thing is or can be made e.g. wood, plastic.
Polyester
Colour of product
The colour e.g. red, blue, green, black, white.
Transparent
Standard media sizes
A4
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
255 x 65 x 350 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
260.00 g
Brand Image Product code Product Stock Price from
Esselte Europost Polyester Grey desk tray Esselte Europost Polyester Grey desk tray
(show image)
660360 Europost  —