Esselte logo

Esselte Presentation Ring Binders ring binder A4 White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50528
Info modified on:
29 Dec 2023, 09:02:31
Short summary description Esselte Presentation Ring Binders ring binder A4 White:

Esselte Presentation Ring Binders, A4, White, 390 sheets, 4 cm, 5.4 cm, 63 mm

Long summary description Esselte Presentation Ring Binders ring binder A4 White:

Esselte Presentation Ring Binders. Format: A4, Product colour: White, Maximum capacity: 390 sheets. Width: 63 mm, Height: 318 mm, Dimensions (WxDxH): 63 x 273 x 318 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.