Esselte Pocket for Odds and Ends with slide zipper, 210 x 297 mm (A4), Transparent, Metal, PVC, Portrait, Side, 3 mm
Esselte Pocket for Odds and Ends with slide zipper. Format: 210 x 297 mm (A4), Product colour: Transparent, Material: Metal, PVC. Thickness: 3 mm, Width: 280 mm, Height: 305 mm. Quantity per pack: 5 pc(s)