Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Esselte 390712060 Carton,Plastic Grey,White ring binder

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
390712060
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
390712060
Category
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
ring binders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4317
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 04 Jan 2017 11:39:55
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Esselte 390712060 Carton,Plastic Grey,White ring binder:
This short summary of the Esselte 390712060 Carton,Plastic Grey,White ring binder data-sheet is auto-generated and uses the product title and the first six key specs.

Esselte 390712060, Carton, Plastic, Grey, White, 5 cm, 230 mm, 300 mm

Long summary description Esselte 390712060 Carton,Plastic Grey,White ring binder:
This is an auto-generated long summary of Esselte 390712060 Carton,Plastic Grey,White ring binder based on the first three specs of the first five spec groups.

Esselte 390712060. Material: Carton, Plastic, Colour of product: Grey, White, Spine width: 5 cm. Width: 230 mm, Height: 300 mm

Features
Material
The material from which a thing is or can be made e.g. wood, plastic.
Carton, Plastic
Colour of product
The colour e.g. red, blue, green, black, white.
Grey, White
Rings quantity
2
Spine width
5 cm
Features
Thumb hole
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
230 mm
Height
The measurement of the product from head to foot or from base to top.
300 mm