Esselte logo

Esselte 33808 laminator pouch 100 pc(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29832
Info modified on:
10 Sept 2021, 15:01:13
Short summary description Esselte 33808 laminator pouch 100 pc(s):

Esselte 33808, Transparent, Glossy, A4, 0.125 mm, 222 mm, 309 mm

Long summary description Esselte 33808 laminator pouch 100 pc(s):

Esselte 33808. Product colour: Transparent, Surface finish: Glossy, Format: A4. Width: 222 mm, Depth: 309 mm, Height: 29 mm. Quantity per pack: 100 pc(s)

Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.