Esselte Whiteboard Starter Kit, Accessory set, Multicolour, 250 ml, 215 mm, 82 mm, 215 mm
Esselte Whiteboard Starter Kit. Product type: Accessory set, Product colour: Multicolour, Volume: 250 ml. Package width: 215 mm, Package depth: 82 mm, Package height: 215 mm. Accessories included in set: Board cleaning fluid, Board magnet, Board marker, Telescopic pointer pen