location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Esselte Orgarex Labels for Vertical Suspension File

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte Check ‘Esselte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Esselte Orgarex Labels for Vertical Suspension File
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
326200
Category:
Labels that do not stick to the surface to which they are applied.
Non-Adhesive Labels Check ‘Esselte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 14:07:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Esselte Orgarex Labels for Vertical Suspension File :
The long product name of Esselte Orgarex Labels for Vertical Suspension File. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

295 x 200mm, white
More>>>
Short summary description Esselte Orgarex Labels for Vertical Suspension File:
This short summary of the Esselte Orgarex Labels for Vertical Suspension File data-sheet is auto-generated and uses the product title and the first six key specs.

Esselte Orgarex Labels for Vertical Suspension File, White, Folder, Paper, 20 cm, 295 mm, 10 g

Long summary description Esselte Orgarex Labels for Vertical Suspension File:
This is an auto-generated long summary of Esselte Orgarex Labels for Vertical Suspension File based on the first three specs of the first five spec groups.

Esselte Orgarex Labels for Vertical Suspension File. Product colour: White, Purpose: Folder, Material: Paper. Label width: 20 cm, Depth: 295 mm, Weight: 10 g. Labels per pack: 250 pc(s), Labels per sheet: 25 pc(s), Media sheets per package: 10 sheets

Brand Image Product code Product Stock Price from
Esselte

Esselte 326900 non-adhesive label 10 pc(s) White
(show image)
326900 326900 0.00
(excl. VAT)
0 (incl. VAT)