Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Esselte Intercalari in polipropilene

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intercalari in polipropilene
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24189
Category
Indexes with tabs to divide the sections. Often done alphabeticaly.
tab indexes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7907
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 31 Mar 2017 19:10:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Esselte Intercalari in polipropilene:
This short summary of the Esselte Intercalari in polipropilene data-sheet is auto-generated and uses the product title and the first six key specs.
Esselte Intercalari in polipropilene, 245 mm, 297 mm, 2 mm
Long summary description Esselte Intercalari in polipropilene :

Esselte Intercalari in polipropilene. Width: 245 mm, Height: 297 mm, Inner width: 2 mm

This is an auto-generated long summary of Esselte Intercalari in polipropilene based on the first three specs of the first five spec groups.
Weight & dimensions
Width
The measurement or extent of something from side to side.
245 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
297 mm
Inner width
2 mm
Brand Image Product code Product Stock Price from
Esselte 100192 Blank tab index Cardboard Multicolour tab index Esselte 100192 Blank tab index Cardboard Multicolour tab index
(show image)
100192 100192 EUR 0,72
(excl. VAT)
EUR 0,86 (incl. VAT)
Esselte 100168 Blank tab index Cardboard Multicolour tab index Esselte 100168 Blank tab index Cardboard Multicolour tab index
(show image)
100168 100168 EUR 1,21
(excl. VAT)
EUR 1,45 (incl. VAT)
Esselte 100169 Blank tab index Cardboard Multicolour tab index Esselte 100169 Blank tab index Cardboard Multicolour tab index
(show image)
100169 100169 EUR 1,76
(excl. VAT)
EUR 2,11 (incl. VAT)
Esselte Intercalari in mylar Esselte Intercalari in mylar
(show image)
24195 Intercalari in mylar  — 
Esselte Intercalari in mylar Esselte Intercalari in mylar
(show image)
24196 Intercalari in mylar  — 
Esselte Intercalari in polipropilene Esselte Intercalari in polipropilene
(show image)
24188 Intercalari in polipropilene  —