Esselte logo

Esselte 21646 hanging folder A4 Blue 25 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13528
Info modified on:
29 Dec 2023, 09:02:21
Bullet Points Esselte 21646 hanging folder A4 Blue 25 pc(s):
  • - Manufactured from 100% recycled 210gsm manilla
  • - Files link together through hook and press button to avoid misfiling
  • - A versatile filing system for today’s office
  • - Vertical or lateral versions
  • - To fit rail width 330mm (A4) and 390mm (Foolscap)
  • - Vertical A4
  • - 348 x 248mm (WxD)
Long product name Esselte 21646 hanging folder A4 Blue 25 pc(s):

Orgarex Dual Suspension File, A4, V-bottom, box of 25 pcs

Short summary description Esselte 21646 hanging folder A4 Blue 25 pc(s):

Esselte 21646, A4, Blue, 224 g/m², 150 sheets, 345 mm, 245 mm

Long summary description Esselte 21646 hanging folder A4 Blue 25 pc(s):

Esselte 21646. Format: A4, Product colour: Blue, Media weight: 224 g/m². Width: 345 mm, Height: 245 mm, Weight: 0.07 g. Quantity per pack: 25 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.