location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Esselte Orgarex Dual Vertical Suspension File

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte Check ‘Esselte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Orgarex Dual Vertical Suspension File
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21633 show
Show alternative article codes used in the online market place
Category:
Folders which are used in filing cabinets to store documents.
Hanging Folders Check ‘Esselte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Esselte Orgarex Dual Vertical Suspension File :
The long product name of Esselte Orgarex Dual Vertical Suspension File. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

345 x 245 x 30mm, 0.07kg
More>>>
Short summary description Esselte Orgarex Dual Vertical Suspension File:
This short summary of the Esselte Orgarex Dual Vertical Suspension File data-sheet is auto-generated and uses the product title and the first six key specs.

Esselte Orgarex Dual Vertical Suspension File, A4, Cardboard, Metal, Orange, FSC, 345 mm, 30 mm

Long summary description Esselte Orgarex Dual Vertical Suspension File:
This is an auto-generated long summary of Esselte Orgarex Dual Vertical Suspension File based on the first three specs of the first five spec groups.

Esselte Orgarex Dual Vertical Suspension File. Format: A4, Material: Cardboard, Metal, Product colour: Orange. Width: 345 mm, Height: 30 mm, Depth: 245 mm. Quantity per pack: 25 pc(s)

Brand Image Product code Product Stock Price from
Esselte

Esselte Orgarex Dual Visicolor hanging folder Green
(show image)
21637 Orgarex Dual Visicolor 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Orgarex Dual Visicolor hanging folder Blue
(show image)
21634 Orgarex Dual Visicolor 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Orgarex Kori Vertical Suspension File
(show image)
10403 Orgarex Kori Vertical Suspension File 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Orgarex Kori Vertical Suspension File
(show image)
10402 Orgarex Kori Vertical Suspension File 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Orgarex Dual Vertical Suspension File
(show image)
21631 Orgarex Dual Vertical Suspension File 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Orgarex Dual Lateral Suspension File
(show image)
21629 Orgarex Dual Lateral Suspension File 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Orgarex Dual Lateral Suspension File
(show image)
21630 Orgarex Dual Lateral Suspension File 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)