Esselte logo

Esselte Orgarex Dual Lateral Suspension File

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49415
Info modified on:
29 Dec 2023, 09:02:19
Long product name Esselte Orgarex Dual Lateral Suspension File:

345 x 275mm, 0.07kg

Short summary description Esselte Orgarex Dual Lateral Suspension File:

Esselte Orgarex Dual Lateral Suspension File, A4, Cardboard, Metal, Orange, FSC, GS, 345 mm, 275 mm

Long summary description Esselte Orgarex Dual Lateral Suspension File:

Esselte Orgarex Dual Lateral Suspension File. Format: A4, Material: Cardboard, Metal, Product colour: Orange. Width: 345 mm, Depth: 275 mm, Weight: 70 g. Quantity per pack: 25 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.