location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Esselte Cardboard Folder Green 80 g/m2 A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cardboard Folder Green 80 g/m2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2103408
Category :
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Esselte Cardboard Folder Green 80 g/m2 A4:
This short summary of the Esselte Cardboard Folder Green 80 g/m2 A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Esselte Cardboard Folder Green 80 g/m2, A4, Green, 220 mm, 310 mm, 250 pc(s)

Long summary description Esselte Cardboard Folder Green 80 g/m2 A4:
This is an auto-generated long summary of Esselte Cardboard Folder Green 80 g/m2 A4 based on the first three specs of the first five spec groups.

Esselte Cardboard Folder Green 80 g/m2. Format: A4, Product colour: Green. Width: 220 mm, Height: 310 mm. Quantity per box: 250 pc(s)

Brand Image Product code Product Stock Price from
Esselte

Esselte Cardboard Folder Rose 80 g/m2 Pink A4
(show image)
2103411 Cardboard Folder Rose 80 g/m2 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Cardboard Folder Orange 80 g/m2 A4
(show image)
2103413 Cardboard Folder Orange 80 g/m2 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Cardboard Folder Yellow 80 g/m2 A4
(show image)
2103406 Cardboard Folder Yellow 80 g/m2 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Cardboard Folder Blue 80 g/m2 A4
(show image)
2103402 Cardboard Folder Blue 80 g/m2 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Cardboard Folder Chamois 80 g/m2 Multicolour A4
(show image)
2103404 Cardboard Folder Chamois 80 g/m2 0.00
(excl. VAT)
0 (incl. VAT)