location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Esselte Standard Ring Binders , PP Green 2 x 25 mm ring binder A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte Check ‘Esselte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Ring Binders , PP Green 2 x 25 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14453
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Esselte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Esselte Standard Ring Binders , PP Green 2 x 25 mm ring binder A4:
This short summary of the Esselte Standard Ring Binders , PP Green 2 x 25 mm ring binder A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Esselte Standard Ring Binders , PP Green 2 x 25 mm, A4, Green, 2.5 cm, 3.5 cm

Long summary description Esselte Standard Ring Binders , PP Green 2 x 25 mm ring binder A4:
This is an auto-generated long summary of Esselte Standard Ring Binders , PP Green 2 x 25 mm ring binder A4 based on the first three specs of the first five spec groups.

Esselte Standard Ring Binders , PP Green 2 x 25 mm. Format: A4, Product colour: Green, Ring diameter: 2.5 cm

Brand Image Product code Product Stock Price from
Esselte

Esselte Standard Ring Binders , PP White 2 x 25 mm ring binder A4
(show image)
14449 Standard Ring Binders , PP White 2 x 25 mm 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Standard Ring Binders , PP Red 2 x 25 mm ring binder A4
(show image)
14451 Standard Ring Binders , PP Red 2 x 25 mm 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Standard Ring Binders , PP 2 x 25 mm ring binder A4
(show image)
12816 Standard Ring Binders , PP 2 x 25 mm 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Standard Ring Binders , PP Black 2 x 25 mm ring binder A4
(show image)
14454 Standard Ring Binders , PP Black 2 x 25 mm 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Standard Ring Binders , PP Grey 2 x 25 mm ring binder A4
(show image)
14455 Standard Ring Binders , PP Grey 2 x 25 mm 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Standard Ring Binders , PP Metallic-silver 2 x 25 mm ring binder A4
(show image)
11774 Standard Ring Binders , PP Metallic-silver 2 x 25 mm 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 14452 ring binder A4 Blue
(show image)
14452 14452 0.00
(excl. VAT)
0 (incl. VAT)