location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Esselte 1032415 folder Carton Red A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte Check ‘Esselte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1032415
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1032415
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Esselte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Esselte 1032415 folder Carton Red A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4 275 g/m²
  • - Portrait
  • - Red
More>>>
Short summary description Esselte 1032415 folder Carton Red A4:
This short summary of the Esselte 1032415 folder Carton Red A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Esselte 1032415, A4, Carton, Red, Portrait, 275 g/m², 250 mm

Long summary description Esselte 1032415 folder Carton Red A4:
This is an auto-generated long summary of Esselte 1032415 folder Carton Red A4 based on the first three specs of the first five spec groups.

Esselte 1032415. Format: A4, Material: Carton, Product colour: Red. Width: 250 mm, Height: 350 mm, Weight: 50 g. Quantity per box: 100 pc(s)

Brand Image Product code Product Stock Price from
Esselte

Esselte 1032413 folder Carton Orange A4
(show image)
1032413 1032413 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 1032404 folder Carton Brown A4
(show image)
1032404 1032404 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 1032421 folder Carton Pink A4
(show image)
1032421 1032421 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 1032407 folder Carton Grey A4
(show image)
1032407 1032407 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 1032402 folder Carton Blue A4
(show image)
1032402 1032402 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 1032408 folder Carton Green A4
(show image)
1032408 1032408 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 1032406 folder Carton Yellow A4
(show image)
1032406 1032406 0.00
(excl. VAT)
0 (incl. VAT)