Esselte logo

Esselte 100192 tab index Blank tab index Cardboard Multicolour

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49813
Info modified on:
21 May 2021, 20:02:20
Long product name Esselte 100192 tab index Blank tab index Cardboard Multicolour:

225 x 2 x 297mm, A4, 1 - 6

Short summary description Esselte 100192 tab index Blank tab index Cardboard Multicolour:

Esselte 100192, Blank tab index, Cardboard, Multicolour, A4, 160 g/m², 2, 4, 6

Long summary description Esselte 100192 tab index Blank tab index Cardboard Multicolour:

Esselte 100192. Type: Blank tab index, Material: Cardboard, Product colour: Multicolour. Width: 225 mm, Length: 2 mm, Height: 297 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.