Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ESET Mobile Security for Android 1 - 3 User 1 - 3 license(s) 3 year(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ESET
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Security for Android 1 - 3 User
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EMS-C3A3
Category
Computer programs which protect computer systems, files and software from computer viruses.
Antivirus Security Software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byESET: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202
This statistic is based on the 96226 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94029 free Open Icecat users.
Info modified on: 16 Nov 2019 13:43:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name ESET Mobile Security for Android 1 - 3 User 1 - 3 license(s) 3 year(s) :
The short editorial description of ESET Mobile Security for Android 1 - 3 User 1 - 3 license(s) 3 year(s)

Mobile Security for Android Years 3 User 1 - 3
More>>>
ESET Mobile Security for Android 1 - 3 User 1 - 3 license(s) 3 year(s):
The official marketing text of ESET Mobile Security for Android 1 - 3 User 1 - 3 license(s) 3 year(s) as supplied by the manufacturer

Keeping You Safely Connected with Antivirus & Anti-Phishing Protection
Enjoy your time online wherever you connect, knowing that you are protected. Steer clear of alicious websites and foreign interference. Rely on proven NOD32 technology to make sure that the apps you download are safe and to unmask potentially unwanted applications. With Anti-Phishing, safely avoid fake websites designed to snatch your personal data.

Real-time Scanning
Ensures that all installation files and installed apps are automatically screened for malware. You staywell-protected against online and offline threats including viruses, trojans and ransomware.

On-demand Scanning
Whenever you suspect foul play, run a scan on your phone. It takes place silently in the background,without interrupting your ongoing activities. Access logs and detailed scan results to check for detected threats.

ESET Live Grid
Ensures real-time protection against emerging threats by using in-the-cloud technology collecting
malware samples from ESET product users from all over the world.

USB On-The-Go Scanner
Every connected USB device will be checked first to prevent malware accessing your smart phone.

Premium Features

Anti-Phishing
Protects against malicious websites attempting to acquire your sensitive information – usernames, passwords, banking information or credit card details.

Apps Permissions
See which of your apps has access to what information on your smartphone or tablet. Also monitors sensitive device settings that can lower security such as Debugging Mode that can allow a connection to the system via USB.

Scheduled Scan
Schedule a regular scan for malware at a convenient time – overnight or while the phone is charging if desired.

App Lock
Keeps your applications safe against unauthorized access. Additional authentification is required when accessing sensitive apps so content can be hidden when lending the device to someone.

Automatic updates
Constant updates of your virus signature database. Connected Home Monitor Monitor your home network easily and with confidence. All devices connected to your home network are identified and automatically checked for vulnerabilities. Your router is also monitored to identifyvulnerabilities and increase your level of protection when connected to a new network. Password strength is also checked and open ports are analyzed.

Short summary description ESET Mobile Security for Android 1 - 3 User 1 - 3 license(s) 3 year(s):
This short summary of the ESET Mobile Security for Android 1 - 3 User 1 - 3 license(s) 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

ESET Mobile Security for Android 1 - 3 User, 1 - 3 license(s), 3 year(s), Download

Long summary description ESET Mobile Security for Android 1 - 3 User 1 - 3 license(s) 3 year(s):
This is an auto-generated long summary of ESET Mobile Security for Android 1 - 3 User 1 - 3 license(s) 3 year(s) based on the first three specs of the first five spec groups.

ESET Mobile Security for Android 1 - 3 User. License quantity: 1 - 3 license(s), Number of years: 3 year(s). Minimum RAM: 512 MB. Software type: Cross-Upgrade. Distribution type: Download

License
Software type *
Cross-Upgrade
License quantity *
1 - 3 license(s)
Number of years *
3 year(s)
License level
A
License level purchase required
3 license(s)
System requirements
Minimum RAM *
512 MB
Minimum processor speed
500 MHz
System requirements
Windows operating systems supported *
No
Mac operating systems supported *
No
Mobile operating systems supported
Android 4.0, Android 4.1, Android 4.2, Android 4.2.1, Android 4.2.2, Android 4.3, Android 4.4, Android 5.0, Android 5.1, Android 6.0, Android 7.0, Android 7.1, Android 7.1.2, Android 8.0, Android 9.0
Minimum system requirements
Touchscreen resolution: minimum 240x320 px CPU: 500+ MHz ARM7+ Internet connection
Features
Distribution type *
Download