location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ernitec Vega DX-311M Dome IP security camera Indoor 1280 x 1024 pixels Ceiling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ernitec Check ‘Ernitec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vega DX-311M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0070-05311
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Ernitec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ernitec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:52:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ernitec Vega DX-311M Dome IP security camera Indoor 1280 x 1024 pixels Ceiling
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - CMOS 25.4 / 3 mm (1 / 3") 1280 x 1024 pixels
  • - Wired Ethernet LAN
  • - Dome Ceiling
  • - Black, White
  • - 800 g
Warranty: 4 years
Long product name Ernitec Vega DX-311M Dome IP security camera Indoor 1280 x 1024 pixels Ceiling :
The long product name of Ernitec Vega DX-311M Dome IP security camera Indoor 1280 x 1024 pixels Ceiling. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/3" CMOS, 1280x1024px, PoE, 8.9W, 149x99.5mm, 800g, Black/White
More>>>
Short summary description Ernitec Vega DX-311M Dome IP security camera Indoor 1280 x 1024 pixels Ceiling:
This short summary of the Ernitec Vega DX-311M Dome IP security camera Indoor 1280 x 1024 pixels Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.

Ernitec Vega DX-311M, IP security camera, Indoor, Wired, Auto, Manual, German, English, French, Italian, Ceiling

Long summary description Ernitec Vega DX-311M Dome IP security camera Indoor 1280 x 1024 pixels Ceiling:
This is an auto-generated long summary of Ernitec Vega DX-311M Dome IP security camera Indoor 1280 x 1024 pixels Ceiling based on the first three specs of the first five spec groups.

Ernitec Vega DX-311M. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Black, White, Form factor: Dome. Minimum illumination: 0.01 lx, Field of view (FOV) angle: 103.5°, White balance: ATW, Auto, Manual. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"), Number of effective pixels (H x V): 1280 x 1024 pixels. Focus: Motorized, Focal length range: 3 - 9 mm