Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ergotron SV32-82222 notebook Multimedia cart White multimedia cart/stand

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SV32-82222
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV32-82222
Category
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
multimedia carts & stands
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7041
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 21 Oct 2017 16:12:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year
Long product name Ergotron SV32-82222 notebook Multimedia cart White multimedia cart/stand :
The short editorial description of Ergotron SV32-82222 notebook Multimedia cart White multimedia cart/stand

SV32-82222, StyleView PHD LCD Cart, 2 Drawers, 2 x 33Ah / 230V/50Hz
More>>>
Short summary description Ergotron SV32-82222 notebook Multimedia cart White multimedia cart/stand:
This short summary of the Ergotron SV32-82222 notebook Multimedia cart White multimedia cart/stand data-sheet is auto-generated and uses the product title and the first six key specs.
Ergotron SV32-82222, 55.9 cm (22"), 6.3 cm, White, 73.5 kg, 580 x 760 x 1400 mm, Energy Star 4.0
Long summary description Ergotron SV32-82222 notebook Multimedia cart White multimedia cart/stand :

Ergotron SV32-82222. Maximum screen size compatibility: 55.9 cm (22"). Height adjustment: 6.3 cm. Colour of product: White. Package weight: 73.5 kg, Package dimensions (WxDxH): 580 x 760 x 1400 mm. Certification: Energy Star 4.0

This is an auto-generated long summary of Ergotron SV32-82222 notebook Multimedia cart White multimedia cart/stand based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)