location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron SV LiFe Single-use battery 12V Lithium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SV LiFe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
97-618 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0698833019469 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Dec 2023 10:02:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ergotron SV LiFe Single-use battery 12V Lithium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12V Single-use battery
  • - Lithium
  • - 12 V 40000 mAh
  • - 1 pc(s)
Long product name Ergotron SV LiFe Single-use battery 12V Lithium :
The long product name of Ergotron SV LiFe Single-use battery 12V Lithium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SV LiFe Replacement Battery
More>>>
Short summary description Ergotron SV LiFe Single-use battery 12V Lithium:
This short summary of the Ergotron SV LiFe Single-use battery 12V Lithium data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron SV LiFe, Single-use battery, 12V, Lithium, 12 V, 1 pc(s), 40000 mAh

Long summary description Ergotron SV LiFe Single-use battery 12V Lithium:
This is an auto-generated long summary of Ergotron SV LiFe Single-use battery 12V Lithium based on the first three specs of the first five spec groups.

Ergotron SV LiFe. Battery type: Single-use battery, Battery size(s): 12V, Battery technology: Lithium. Depth: 158 mm, Height: 279 mm, Diameter: 24.1 cm. Battery form factor: Prismatic, Compatibility: StyleView EMR Cart, Type: LiFe

Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Sverige 4 distributor(s)
United Kingdom 5 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)