location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron Medium CPU Holder, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Medium CPU Holder, Grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-058-180
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2017 00:32:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ergotron Medium CPU Holder, Grey :
The long product name of Ergotron Medium CPU Holder, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Medium CPU Holder, Grey
More>>>
Short summary description Ergotron Medium CPU Holder, Grey:
This short summary of the Ergotron Medium CPU Holder, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron Medium CPU Holder, Grey, 45.400 kg, Grey

Long summary description Ergotron Medium CPU Holder, Grey:
This is an auto-generated long summary of Ergotron Medium CPU Holder, Grey based on the first three specs of the first five spec groups.

Ergotron Medium CPU Holder, Grey. Maximum weight capacity: 45.400 kg, Product colour: Grey

Brand Image Product code Product Stock Price from
Ergotron

Ergotron Attachment Options CPU Holder, Medium, Black
(show image)
80-058-200 CPU Holder, Medium, Black 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Mobile Series Wire Storage Basket Grey
(show image)
99-068-100 Wire Storage Basket 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Attachment Options 32" Cable Management Channel. Grey
(show image)
70-011-089 32" Cable Management Channel. Grey 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Mobile Series CPU Holder, Medium, Grey
(show image)
80-058-100 CPU Holder, Medium, Grey 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Attachment Options 12" Cable Management Channel, Set of 6. Grey
(show image)
70-017-089 12" Cable Management Channel, Set of 6. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)