Ergotron logo

Ergotron TM Series TM Large Display Tilting Wall Mount Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12131
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
5 years
Long product name Ergotron TM Series TM Large Display Tilting Wall Mount Silver:

TM Large Display Tilting Wall Mount. Silver

Short summary description Ergotron TM Series TM Large Display Tilting Wall Mount Silver:

Ergotron TM Series TM Large Display Tilting Wall Mount, 68.6 cm (27"), 79 kg, Silver

Long summary description Ergotron TM Series TM Large Display Tilting Wall Mount Silver:

Ergotron TM Series TM Large Display Tilting Wall Mount. Maximum weight capacity: 79 kg, Minimum screen size: 68.6 cm (27"). Product colour: Silver

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.