location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron Neo-Flex Tablet Arm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neo-Flex Tablet Arm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45-306-101 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0698833022254 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Dec 2023 10:00:04
The date of the most recent change of this product data-sheet in Icecat.
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ergotron Neo-Flex Tablet Arm Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Metal
  • - Minimum notebook screen size compatibility: 25.4 cm (10")
  • - Maximum weight capacity: 1.1 kg
  • - Height adjustment
Warranty: Three (3) years
Long product name Ergotron Neo-Flex Tablet Arm Black :
The long product name of Ergotron Neo-Flex Tablet Arm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neo-Flex Desk Mount Tablet Arm
More>>>
Short summary description Ergotron Neo-Flex Tablet Arm Black:
This short summary of the Ergotron Neo-Flex Tablet Arm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron Neo-Flex Tablet Arm, Black, Metal, 25.4 cm (10"), 1.1 kg, 20 cm, 0 - 180°

Long summary description Ergotron Neo-Flex Tablet Arm Black:
This is an auto-generated long summary of Ergotron Neo-Flex Tablet Arm Black based on the first three specs of the first five spec groups.

Ergotron Neo-Flex Tablet Arm. Product colour: Black, Material: Metal, Minimum notebook screen size compatibility: 25.4 cm (10"). Height adjustment: 20 cm, Tilt angle range: 0 - 180°, Turn angle: 360°. Weight: 3.27 kg. Package weight: 4.2 kg. Package dimensions (WxDxH): 462 x 370 x 159 mm

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:58
Uk has collected 2 expert reviews for Ergotron Neo-Flex Tablet Arm Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
examiner.com
Updated:
2016-11-15 00:57:57
Ease of Use, Performance: 5/5 Look & Feel: 5/5 Features: 4/5 How much I enjoy: 5/5Recommendation: 5/5 StarsThe Ergotron Neo-Flex Desk Mount Tablet Arm is a great way to hold a tablet or even smaller tablet computers up off your desk or counter to keep it...
100%
Country Distributor
Nederland 1 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)