Equip logo

Equip Cat.5e U/UTP Patch Cable, 20m , Yellow

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26885
Info modified on:
21 Oct 2022, 10:14:32
Bullet Points Equip Cat.5e U/UTP Patch Cable, 20m , Yellow:
  • - Bare Copper
  • - Stranded 26AWG Patch Cord with 100MHz Performance.
  • - High performance and easy installation
  • - Gold Plating Pin Provides the Highest Interconnect Reliability
  • - Cable Length Printing on Plug
Long product name Equip Cat.5e U/UTP Patch Cable, 20m , Yellow:

Cat.5e U/UTP Patch Cable, yellow

Equip Cat.5e U/UTP Patch Cable, 20m , Yellow:

The equip® Cat.5e U/UTP Patch Cord is composed of high-quality materials and thoroughly-examined to meet EIA/TIA 568-B.2 channel standard, delivering ultrahigh and error-free signal in the most demanding network environments.

Short summary description Equip Cat.5e U/UTP Patch Cable, 20m , Yellow:

Equip Cat.5e U/UTP Patch Cable, 20m , Yellow, 20 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Yellow

Long summary description Equip Cat.5e U/UTP Patch Cable, 20m , Yellow:

Equip Cat.5e U/UTP Patch Cable, 20m , Yellow. Cable length: 20 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Yellow

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.