location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip Wireless Notebook Presenter 2.4GHz wireless presenter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Notebook Presenter 2.4GHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
610023
Category:
Device which is similar to a TV remote control and is used to wirelessly control a presentation on a computer such as on Powerpoint .
Wireless Presenters Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Equip Wireless Notebook Presenter 2.4GHz wireless presenter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 2.4 GHz
  • - Wireless range: 100 m
  • - AAA
Long product name Equip Wireless Notebook Presenter 2.4GHz wireless presenter Black :
The long product name of Equip Wireless Notebook Presenter 2.4GHz wireless presenter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Notebook Presenter 2,4GHz
More>>>
Equip Wireless Notebook Presenter 2.4GHz wireless presenter Black:
The official description of Equip Wireless Notebook Presenter 2.4GHz wireless presenter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- PowerPoint presentation control, laser pointer and 360° mouse function combined with a remote control.
- operating range up to 30m inside and 100m outside of buildings.
- working range laser pointer: 40m.
- frequency area: 2400 - 2483 MHz.
- 16 channels.
- USB plug & play.
- no additional software necessary.
- compatible with Windows 98SE, ME, 2000, XP and Mac OS9.1 or higher.
- incl. USB receiver stick and batteries.
- packing: equip blister.

Short summary description Equip Wireless Notebook Presenter 2.4GHz wireless presenter Black:
This short summary of the Equip Wireless Notebook Presenter 2.4GHz wireless presenter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Equip Wireless Notebook Presenter 2.4GHz, 100 m, Black

Long summary description Equip Wireless Notebook Presenter 2.4GHz wireless presenter Black:
This is an auto-generated long summary of Equip Wireless Notebook Presenter 2.4GHz wireless presenter Black based on the first three specs of the first five spec groups.

Equip Wireless Notebook Presenter 2.4GHz. Frequency band: 2.4 GHz, Wireless range: 100 m. Product colour: Black. Battery type: AAA. Compatible operating systems: Windows 98SE, ME, 2000, XP Mac OS 9.1 +. Weight: 40 g

Performance
Frequency band
2.4 GHz
Wireless range
100 m
Features
Product colour *
Black
Power
Number of batteries supported
2
Power
Battery type
AAA
System requirements
Compatible operating systems
Windows 98SE, ME, 2000, XP Mac OS 9.1 +
Weight & dimensions
Weight
40 g
Other features
Dimensions (WxDxH)
38 x 130 x 24 mm
Operating temperature (T-T)
0 - 60 °C