location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip Cat.6 S/FTP Patch Cable, 40m, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat.6 S/FTP Patch Cable, 40m, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
605540 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867594872
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:40
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Equip Cat.6 S/FTP Patch Cable, 40m, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 x 2 AWG 28/7
  • - 250MHz performance Bandwidth
  • - Suitable for PoE, PoE+
  • - Stranded bare copper conductor
  • - Foil and braid shield Reduces EMI/RFI interference
  • - PIMF (Pairs in metal Foil)
  • - Molded boot with Strain relief
  • - RoHS compliant
  • - Low Smoke Zero Halogen (LSZH/LSOH)
  • - Compliant with ISO/IEC 11801 and EN 50173
Long product name Equip Cat.6 S/FTP Patch Cable, 40m, White :
The long product name of Equip Cat.6 S/FTP Patch Cable, 40m, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat.6 S/FTP Patch Cable, 40m, White
More>>>
Equip Cat.6 S/FTP Patch Cable, 40m, White:
The official description of Equip Cat.6 S/FTP Patch Cable, 40m, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The equip® Cat.6 S/FTP Patch Cord is composed of high-quality materials and fully-examined to conform with industrial standards. Offering higher bandwidth and better signal-to-noise margin, the Cat.6 cable is able to deliver ultrahigh and error-free performance in the most demanding network environments.

Short summary description Equip Cat.6 S/FTP Patch Cable, 40m, White:
This short summary of the Equip Cat.6 S/FTP Patch Cable, 40m, White data-sheet is auto-generated and uses the product title and the first six key specs.

Equip Cat.6 S/FTP Patch Cable, 40m, White, 40 m, Cat6, S/FTP (S-STP), RJ-45, RJ-45, White

Long summary description Equip Cat.6 S/FTP Patch Cable, 40m, White:
This is an auto-generated long summary of Equip Cat.6 S/FTP Patch Cable, 40m, White based on the first three specs of the first five spec groups.

Equip Cat.6 S/FTP Patch Cable, 40m, White. Cable length: 40 m, Cable standard: Cat6, Cable shielding: S/FTP (S-STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 1000 Mbit/s, Product colour: White

Features
Product colour *
White
Cable length *
40 m
Cable standard *
Cat6
Cable shielding *
S/FTP (S-STP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Gold
Jacket material
Low smoke zero halogen (LSZH)
Cable shape
Round
Conductor type
Stranded
Conductor material
Copper
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Networking standards
IEEE 802.3, IEEE 802.5
AWG wire size
28/7
Data transfer rate
1000 Mbit/s
Frequency
250 MHz
Power over Ethernet (PoE)
Yes
Power over Ethernet (PoE) type supported
PoE+
Molded cable boot
Yes
Plug and Play
Yes
Features
Certification
ISO/IEC 11801, EN50288, TIA/EIA 568-C.2
Country of origin
China
Weight & dimensions
Width
8.34 mm
Depth
11.7 mm
Height
40000 mm
Outer diameter
5.8 mm
Weight
1.47 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
350 mm
Package depth
70 mm
Package height
340 mm
Package weight
690 g
Technical details
Sustainability compliance
Yes
Doesn't contain
Halogen
Compliance certificates
CE, REACH, RoHS, UKCA
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
290 mm
Master (outer) case length
350 mm
Master (outer) case gross weight
18.6 kg
Master (outer) case height
380 mm
Products per master (outer) case
12 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)