Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip Cat.6 S/FTP Patch Cable, 15m , White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat.6 S/FTP Patch Cable, 15m , White
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
605518 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4015867594841
Category
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34055
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 07 Nov 2019 08:43:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0,6MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Equip Cat.6 S/FTP Patch Cable, 15m , White :
  • - 28AWG
  • - PIMF (Pairs In Metal Foil)
  • - Shielded Connector
  • - Gold Plated Connectors for high signal quality
  • - Molded boot with Strain relief
  • - Stranded bare copper conductor
  • - Foil and braid shield reduces EMI/RFI interference
  • - RoHS compliant
  • - Low Smoke Zero Halogen (LSZH/LSOH)
Long product name Equip Cat.6 S/FTP Patch Cable, 15m , White :
The short editorial description of Equip Cat.6 S/FTP Patch Cable, 15m , White

Cat.6 S/FTP 15m
More>>>
Equip Cat.6 S/FTP Patch Cable, 15m , White:
The official marketing text of Equip Cat.6 S/FTP Patch Cable, 15m , White as supplied by the manufacturer

The equip® Cat.6 S/FTP Patch Cord is composed of high-quality materials and fully-examined to conform with industrial standards. Offering higher bandwidth and better signal-to-noise margin, the Cat.6 cable is able to deliver ultrahigh and error-free performance in the most demanding network environments.

Short summary description Equip Cat.6 S/FTP Patch Cable, 15m , White:
This short summary of the Equip Cat.6 S/FTP Patch Cable, 15m , White data-sheet is auto-generated and uses the product title and the first six key specs.

Equip Cat.6 S/FTP Patch Cable, 15m , White, 15 m, Cat6, S/FTP (S-STP), RJ-45, RJ-45, White

Long summary description Equip Cat.6 S/FTP Patch Cable, 15m , White:
This is an auto-generated long summary of Equip Cat.6 S/FTP Patch Cable, 15m , White based on the first three specs of the first five spec groups.

Equip Cat.6 S/FTP Patch Cable, 15m , White. Cable length: 15 m, Cable standard: Cat6, Cable shielding: S/FTP (S-STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector gender: Male/Male, Connector contacts plating: Gold, Data transfer rate: 1000 Mbit/s, Cable colour: White

Features
Cable length *
How long the cable is.
15 m
Cable standard *
The category of the cable, which is determined by performance characteristics and test requirements.
Cat6
Cable shielding *
The protective layer for the cable, typically made of plastic.
S/FTP (S-STP)
Connector 1 *
This is the first connector in the device.
RJ-45
Connector 2 *
This is the second connector in the device.
RJ-45
Cable colour *
Colour of the cable e.g. white, gray.
White
Connector gender *
To distinguish parts on a cable interface, connectors are grouped under genders. Sockets or jacks are considered to be female whilst plugs are referred to as male.
Male/Male
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
Jacket material
Low smoke zero halogen (LSZH)
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
AWG wire size
26
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
1000 Mbit/s
Frequency
250 MHz
Features
Halogen free
Yes
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Certification
ISO/IEC 11801, EN50288, TIA/EIA 568-C.2
Weight & dimensions
Width
The measurement or extent of something from side to side.
8.34 mm
Depth
The distance from the front to the back of something.
11.7 mm
Height
The measurement of the product from head to foot or from base to top.
15000 mm
Outer diameter
5.8 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
564 g
Packaging data
Package width
The distance from one side of the packaging to the other.
220 mm
Package height
The distance from the top to the bottom of the packaging.
260 mm
Package weight
Weight of the packaged product.
265 g
Country Distributor
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 4 distributor(s)
Switzerland 1 distributor(s)
Suomi 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details