location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip Cat.6 U/UTP Outdoor Bulk Cable, 305m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat.6 U/UTP Outdoor Bulk Cable, 305m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40451007 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867189504
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Equip Cat.6 U/UTP Outdoor Bulk Cable, 305m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 23AWG
  • - Solid bare copper conductor
  • - RoHS compliant
  • - Jacket: PE
Long product name Equip Cat.6 U/UTP Outdoor Bulk Cable, 305m :
The long product name of Equip Cat.6 U/UTP Outdoor Bulk Cable, 305m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat.6 U/UTP Outdoor Installation Cable, 305m
More>>>
Equip Cat.6 U/UTP Outdoor Bulk Cable, 305m:
The official description of Equip Cat.6 U/UTP Outdoor Bulk Cable, 305m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The equip® Outdoor Installation Cable is composed of absolutely best quality materials and thoroughly tested to meet and even surpass industrial standards.Compared to previous Cat.5e products, the Cat.6 patch cable features higher bandwidth and a better signal-to-noise ratio, making it the best solution for developing Gigabit Ethernet environments.

Short summary description Equip Cat.6 U/UTP Outdoor Bulk Cable, 305m:
This short summary of the Equip Cat.6 U/UTP Outdoor Bulk Cable, 305m data-sheet is auto-generated and uses the product title and the first six key specs.

Equip Cat.6 U/UTP Outdoor Bulk Cable, 305m, 305 m, Cat6, U/UTP (UTP), Grey

Long summary description Equip Cat.6 U/UTP Outdoor Bulk Cable, 305m:
This is an auto-generated long summary of Equip Cat.6 U/UTP Outdoor Bulk Cable, 305m based on the first three specs of the first five spec groups.

Equip Cat.6 U/UTP Outdoor Bulk Cable, 305m. Cable length: 305 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Data transfer rate: 1000 Mbit/s, Product colour: Grey

Features
Product colour *
Grey
Cable length *
305 m
Cable standard *
Cat6
Cable shielding *
U/UTP (UTP)
Connector 1 *
No
Connector 2 *
No
Jacket material
Linear low-density polyethylene (LLDPE)
Conductor type
Solid
Cabling technology
10/100/1000Base-T(X)
Features
Networking standards
IEEE 802.3
AWG wire size
23
Data transfer rate
1000 Mbit/s
Certification
ISO/IEC 11801, TIA/EIA 568C
Weight & dimensions
Outer diameter
6 mm
Weight
7.5 kg
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Equip Cat.6A Pro S/FTP Patch Cable, 7.5m, White Equip Cat.6A Pro S/FTP Patch Cable, 7.5m, White
(show image)
605715 Cat.6A Pro S/FTP Patch Cable, 7.5m, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)