location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip Cat.6 U/UTP Installation Cable, PVC, Solid Copper, 100m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat.6 U/UTP Installation Cable, PVC, Solid Copper, 100m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
401461 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867112281
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:23:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Equip Cat.6 U/UTP Installation Cable, PVC, Solid Copper, 100m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 23AWG
  • - Solid bare copper conductor
  • - RoHS compliant
  • - Jacket: PVC
  • - CPR Certified, Class Eca
Long product name Equip Cat.6 U/UTP Installation Cable, PVC, Solid Copper, 100m :
The long product name of Equip Cat.6 U/UTP Installation Cable, PVC, Solid Copper, 100m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat.6 U/UTP Installation Cable, 100m
More>>>
Equip Cat.6 U/UTP Installation Cable, PVC, Solid Copper, 100m:
The official description of Equip Cat.6 U/UTP Installation Cable, PVC, Solid Copper, 100m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The equip® Installation Cable is made of preeminent materials and thoroughly examined to meet or surpass industrial standards. The solid installation cable is aimed to offer sturdy wide-ranged cable deployments, including 1000BASE-T Gigabit Ethernet and 100BASE-TX Fast Ethernet.

Short summary description Equip Cat.6 U/UTP Installation Cable, PVC, Solid Copper, 100m:
This short summary of the Equip Cat.6 U/UTP Installation Cable, PVC, Solid Copper, 100m data-sheet is auto-generated and uses the product title and the first six key specs.

Equip Cat.6 U/UTP Installation Cable, PVC, Solid Copper, 100m, 100 m, Cat6, U/UTP (UTP), Beige

Long summary description Equip Cat.6 U/UTP Installation Cable, PVC, Solid Copper, 100m:
This is an auto-generated long summary of Equip Cat.6 U/UTP Installation Cable, PVC, Solid Copper, 100m based on the first three specs of the first five spec groups.

Equip Cat.6 U/UTP Installation Cable, PVC, Solid Copper, 100m. Cable length: 100 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Data transfer rate: 1000 Mbit/s, Product colour: Beige

Features
Product colour *
Beige
Cable length *
100 m
Cable standard *
Cat6
Cable shielding *
U/UTP (UTP)
Connector 1 *
No
Connector 2 *
No
Jacket material
Polyvinyl chloride (PVC)
Conductor type
Solid
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.3, IEEE 802.5
Features
AWG wire size
23
Data transfer rate
1000 Mbit/s
Frequency
350 MHz
Certification
ISO/IEC 11801, EN 50173
Weight & dimensions
Outer diameter
6.1 mm
Weight
6 kg
Technical details
Compliance certificates
RoHS
Other features
Input impedance
100 Ω
Country Distributor
Deutschland 1 distributor(s)