location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 8-Outlet German Power Distribution Unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-Outlet German Power Distribution Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
333283 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867157794 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Equip 8-Outlet German Power Distribution Unit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rating: 220-240V 50/60Hz
  • - 1U Horizontal installation
  • - Current rating: 16A
  • - Maximum power: 3500W
  • - Power ON/OFF switch
  • - 8 x DIN49440 (German)
  • - Cable Length: 1.8m
  • - Material: Plastic Shell
Long product name Equip 8-Outlet German Power Distribution Unit :
The long product name of Equip 8-Outlet German Power Distribution Unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 x DIN49440, 250 V, 50/60 Hz, 16 A, 3500 W, 760 g
More>>>
Equip 8-Outlet German Power Distribution Unit:
The official description of Equip 8-Outlet German Power Distribution Unit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The equip® Power Distribution Unit is a sturdily-built product designed to distribute clear and crisp electricity. The product is thoroughly tested to ensure the functionality and reliability. Attached with an 1.8m cable, built with a power on/off switch, easy-to-install mechanical design, this is the ideal choice for the 19" cabinet system installation.

Short summary description Equip 8-Outlet German Power Distribution Unit:
This short summary of the Equip 8-Outlet German Power Distribution Unit data-sheet is auto-generated and uses the product title and the first six key specs.

Equip 8-Outlet German Power Distribution Unit, 1U, Horizontal, Plastic, Black, 8 AC outlet(s), 1.8 m

Long summary description Equip 8-Outlet German Power Distribution Unit:
This is an auto-generated long summary of Equip 8-Outlet German Power Distribution Unit based on the first three specs of the first five spec groups.

Equip 8-Outlet German Power Distribution Unit. Rack capacity: 1U, Mounting: Horizontal, Housing material: Plastic. AC outlets quantity: 8 AC outlet(s). Cable length: 1.8 m, Certification: CE. Outlet control: Turn off, Turn on. Nominal input voltage: 250 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz

Design
Rack capacity *
1U
Mounting
Horizontal
Housing material
Plastic
Product colour
Black
Ports & interfaces
AC outlets quantity *
8 AC outlet(s)
Features
Cable length
1.8 m
Certification
CE
Management features
Outlet control
Turn off, Turn on
Power
Nominal input voltage *
250 V
AC input frequency
50 - 60 Hz
Power
Maximum current *
16 A
Weight & dimensions
Width
45 mm
Depth
45 mm
Dimensions (WxDxH)
486.8 x 45 x 45 mm
Height
482 mm
Weight
650 g
Packaging data
Package dimensions (WxDxH)
510 x 95 x 55 mm
Package weight
720 g
Package width
100 mm
Package depth
60 mm
Package height
520 mm
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Equip 9-Outlet German Power Distribution Unit Equip 9-Outlet German Power Distribution Unit
(show image)
333282 9-Outlet German Power Distribution Unit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)