Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 4-Port HDMI Splitter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port HDMI Splitter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
332714
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4015867161951
Category
Devices that allow a single video input to be connected to multiple outputs.
video splitters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 24046
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 17 Nov 2017 05:12:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip 4-Port HDMI Splitter :
The short editorial description of Equip 4-Port HDMI Splitter

4 x HDMI, FHD, 3D, 1080p
More>>>

Equip 4-Port HDMI Splitter:
The official marketing text of Equip 4-Port HDMI Splitter as supplied by the manufacturer
The equip® 4-Port HDMI Splitter distributes 1 video stream to 4 displays, bringing synchronized, high-definition video to convention centres, home theaters, shopping areas and campuses with ease.
Short summary description Equip 4-Port HDMI Splitter:
This short summary of the Equip 4-Port HDMI Splitter data-sheet is auto-generated and uses the product title and the first six key specs.
Equip 4-Port HDMI Splitter, HDMI, 1920 x 1080 pixels, 1080p, Black, RoHS, CE
Long summary description Equip 4-Port HDMI Splitter :

Equip 4-Port HDMI Splitter. Video port type: HDMI. Maximum resolution: 1920 x 1080 pixels, Supported video modes: 1080p. Colour of product: Black. Certification: RoHS, CE

This is an auto-generated long summary of Equip 4-Port HDMI Splitter based on the first three specs of the first five spec groups.
Ports & interfaces
Video ports quantity *
The number of ports (sockets) for video input or output.
4
Video port type *
The type of socket in the device for connecting a video e.g. SCART.
HDMI
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Video
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1920 x 1080 pixels
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
3D
The device can be used with 3D technology.
Yes
Supported video modes
The video modes that can be displayed by the device.
1080p
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Power
Input voltage
The voltage (V) which is required to power the product.
5
Input current
1
Certificates
Certification
RoHS, CE
Indication
LED indicators
Yes
Technical details
Housing material
Metal
Packaging content
Manual
Yes
AC adapter included
Yes
Country Distributor
Italia 2 distributor(s)
Deutschland 3 distributor(s)
France 1 distributor(s)
España 1 distributor(s)