Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip VGA Splitter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA Splitter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
332523
Category
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3481
This statistic is based on the 86548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84567 free Open Icecat users.
Info modified on: 19 Aug 2019 13:49:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip VGA Splitter :
The short editorial description of Equip VGA Splitter

VGA Splitter
More>>>
Equip VGA Splitter:
The official marketing text of Equip VGA Splitter as supplied by the manufacturer

- supports VGA, SVGA, XGA and Multisync monitors
- video bandwidth 450MHz
- high VGA resolution: 2048 x 1536 / 85Hz
- supports wide screen displays : 19"/21"/24"cascadable
- cascadable
- max cable length 55m (built-in signal amplifier)
- metal case for better EMI shielding
- power supply included
- connector in: 1xHDB 15 Female
- connectors out: 2(4)x HDB 15 Female
- supports Windows 98SE, 2000, ME, XP, Vista and Mac OS 8.6 oder höher
- packing: equip color box

Short summary description Equip VGA Splitter:
This short summary of the Equip VGA Splitter data-sheet is auto-generated and uses the product title and the first six key specs.

Equip VGA Splitter, VGA, 1xHDB 15 Female (in) / 2(4)x HDB 15 Female (out), 2048 x 1536 pixels, 55 m, 450 MHz

Long summary description Equip VGA Splitter:
This is an auto-generated long summary of Equip VGA Splitter based on the first three specs of the first five spec groups.

Equip VGA Splitter. Video port type: VGA, Connector(s): 1xHDB 15 Female (in) / 2(4)x HDB 15 Female (out). Maximum resolution: 2048 x 1536 pixels, Maximum operating distance: 55 m, Bandwidth: 450 MHz

Ports & interfaces
Video ports quantity *
The number of ports (sockets) for video input or output.
8
Video port type *
The type of socket in the device for connecting a video e.g. SCART.
VGA
Connector(s)
1xHDB 15 Female (in) / 2(4)x HDB 15 Female (out)
Features
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Maximum operating distance
The maximum distance from which you can operate the device.
55 m
Bandwidth
Bandwidth is the difference between the upper and lower frequencies in a continuous set of frequencies. It is typically measured in Hertz (Hz). A key characteristic of bandwidth is that any band of a given width can carry the same amount of information, regardless of where that band is located in the frequency spectrum. For example, a 3 kHz band can carry a telephone conversation whether that band is at baseband (as in a POTS telephone line) or modulated to some higher frequency.
450 MHz
Customer service details