Equip logo

Equip Pocket KVM Switches PS/2 + Audio KVM switch Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23026
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Equip Pocket KVM Switches PS/2 + Audio KVM switch Silver:

Equip Pocket KVM Switches PS/2 + Audio, 1920 x 1440 pixels, Silver

Long summary description Equip Pocket KVM Switches PS/2 + Audio KVM switch Silver:

Equip Pocket KVM Switches PS/2 + Audio. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels. Product colour: Silver, Cable length: 1.8 m. Connectivity technology: Wired, I/O ports: 4xjack Male VGA Male 2xPS/2 Male

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.