Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip Pocket KVM Switches PS/2 KVM switch Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket KVM Switches PS/2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
331212
Category
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5730
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 04 Apr 2019 07:21:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip Pocket KVM Switches PS/2 KVM switch Silver :
The short editorial description of Equip Pocket KVM Switches PS/2 KVM switch Silver

Pocket KVM Switches PS/2
More>>>
Equip Pocket KVM Switches PS/2 KVM switch Silver:
The official marketing text of Equip Pocket KVM Switches PS/2 KVM switch Silver as supplied by the manufacturer

- high VGA resolution: 1920 x 1440 / 70Hz.
- supports wide screen displays : 19"/21"/24".
- metal enclosure for better EMV shielding.
- space-saving cabling on the rear.
- lockable connectors - better halt and protection.
- reduces qty. of needed connectors - VGA connector for keyboard and mouse.
- hot plug&play.
- auto scan - shows all connected PCs.
- emulation of keyboard/mouse - trouble-free booting.
- switching via hotkey or button.
- operating system independent.
- incl. 2 or 4x KVM cablesets (VGA M >2xPS/2 M 1,8m).
- packing: equip color box.

Short summary description Equip Pocket KVM Switches PS/2 KVM switch Silver:
This short summary of the Equip Pocket KVM Switches PS/2 KVM switch Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Equip Pocket KVM Switches PS/2, PS/2, PS/2, VGA, Silver, Wired

Long summary description Equip Pocket KVM Switches PS/2 KVM switch Silver:
This is an auto-generated long summary of Equip Pocket KVM Switches PS/2 KVM switch Silver based on the first three specs of the first five spec groups.

Equip Pocket KVM Switches PS/2. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Product colour: Silver. Connectivity technology: Wired

Ports & interfaces
Number of computers controlled *
The amount of computers controlled by this device.
2
Keyboard port type *
The type of socket in the device for connecting a keyboard e.g. USB.
PS/2
Mouse port type *
PS/2
Ports & interfaces
Video port type *
The type of socket in the device for connecting a video e.g. SCART.
VGA
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Other features
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Customer service details