location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip Blank Panel, Black (RAL 9005)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blank Panel, Black (RAL 9005)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
327511 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867142615
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Equip Blank Panel, Black (RAL 9005)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 19", 2U
Long product name Equip Blank Panel, Black (RAL 9005) :
The long product name of Equip Blank Panel, Black (RAL 9005). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blank Panel, 19" 2U, black (RAL 9005)
More>>>
Equip Blank Panel, Black (RAL 9005):
The official description of Equip Blank Panel, Black (RAL 9005) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The equip® Blank Panel is a reliable and economic product taking up the vacant racks, keeping the cabling system neat and well-organized.

Short summary description Equip Blank Panel, Black (RAL 9005):
This short summary of the Equip Blank Panel, Black (RAL 9005) data-sheet is auto-generated and uses the product title and the first six key specs.

Equip Blank Panel, Black (RAL 9005), Blank panel, Black, 2U, 48.3 cm (19"), 88 mm, 12 mm

Long summary description Equip Blank Panel, Black (RAL 9005):
This is an auto-generated long summary of Equip Blank Panel, Black (RAL 9005) based on the first three specs of the first five spec groups.

Equip Blank Panel, Black (RAL 9005). Type: Blank panel, Product colour: Black, Rack capacity: 2U. Size (imperial): 48.3 cm (19"), Width: 88 mm, Depth: 12 mm. Package width: 100 mm, Package depth: 75 mm, Package height: 560 mm

Features
Type *
Blank panel
Product colour *
Black
Rack capacity
2U
Weight & dimensions
Size (imperial)
48.3 cm (19")
Width
88 mm
Depth
12 mm
Height
483 mm
Weight & dimensions
Weight
620 g
Packaging data
Package width
100 mm
Package depth
75 mm
Package height
560 mm
Package weight
640 g
Logistics data
Harmonized System (HS) code
85389099
Country Distributor
Deutschland 1 distributor(s)