Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 16-Port Cat.5e Shielded Patch Panel, Light Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-Port Cat.5e Shielded Patch Panel, Light Grey
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
327316 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4015867523483
Category
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39974
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 16 Apr 2019 14:19:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0,3MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Equip 16-Port Cat.5e Shielded Patch Panel, Light Grey :
  • - Dual IDC (LSA and 110) compatible
  • - Compliant with ANSI/TIA/EIA 568 standard
  • - IDC T568A/T568B Color Coded
  • - 19", 1U
Long product name Equip 16-Port Cat.5e Shielded Patch Panel, Light Grey :
The short editorial description of Equip 16-Port Cat.5e Shielded Patch Panel, Light Grey

16-Port Cat.5e Shielded Patch Panel
More>>>
Equip 16-Port Cat.5e Shielded Patch Panel, Light Grey:
The official marketing text of Equip 16-Port Cat.5e Shielded Patch Panel, Light Grey as supplied by the manufacturer

The equip® Patch Panel is a 19" 1U network distribution unit integrating cable management system for better routing and strain relief requirements, suitable for both LSA and 110 standards. Featuring 16 shielded RJ45 ports, this patch panel is recommended to connect with equip® shielded patch cords and cabling accessories to achieve outstanding performance. Moreover, each port is marked with port number for recognition.

Short summary description Equip 16-Port Cat.5e Shielded Patch Panel, Light Grey:
This short summary of the Equip 16-Port Cat.5e Shielded Patch Panel, Light Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Equip 16-Port Cat.5e Shielded Patch Panel, Light Grey, RJ-45, Gold, Cat5e, Grey, 1U, 44 mm

Long summary description Equip 16-Port Cat.5e Shielded Patch Panel, Light Grey:
This is an auto-generated long summary of Equip 16-Port Cat.5e Shielded Patch Panel, Light Grey based on the first three specs of the first five spec groups.

Equip 16-Port Cat.5e Shielded Patch Panel, Light Grey. Connector(s): RJ-45, Connector contacts plating: Gold, Cable types supported: Cat5e. Product colour: Grey, Rack capacity: 1U. Width: 44 mm, Height: 483 mm, Depth: 109 mm. Package width: 150 mm, Package depth: 75 mm, Package height: 560 mm

Network
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
16
Connector(s)
RJ-45
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
Cable types supported
Cat5e
Design
Product colour
The colour e.g. red, blue, green, black, white.
Grey
Rack mounting
The type of mounting that can position devices in a shelving system (rack).
Yes
Rack capacity
The spase that device fill in rack.
1U
Weight & dimensions
Width
The measurement or extent of something from side to side.
44 mm
Height
The measurement of the product from head to foot or from base to top.
483 mm
Depth
The distance from the front to the back of something.
109 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.7 kg
Packaging data
Package width
The distance from one side of the packaging to the other.
150 mm
Package depth
The distance from the front to the back of the packaging.
75 mm
Package height
The distance from the top to the bottom of the packaging.
560 mm
Package weight
Weight of the packaged product.
1.8 kg
Country Distributor
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 2 distributor(s)
Switzerland 1 distributor(s)
Suomi 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details