Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip LC/LС 50/125μm 20m 20m LC LC Orange fiber optic cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC/LС 50/125μm 20m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
254418
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4015867162460
Category
A thin glass fibre through which light can be transmitted.
fiber optic cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15450
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 11 Jan 2018 12:25:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip LC/LС 50/125μm 20m 20m LC LC Orange fiber optic cable :
The short editorial description of Equip LC/LС 50/125μm 20m 20m LC LC Orange fiber optic cable

LC/LС Optical Fiber Patch Cord, OM2, 50/125μm, 20m
More>>>

Equip LC/LС 50/125μm 20m 20m LC LC Orange fiber optic cable:
The official marketing text of Equip LC/LС 50/125μm 20m 20m LC LC Orange fiber optic cable as supplied by the manufacturer
The equip® Optical Fiber Patch Cord is made of superior materials to ensure an end-face geometry connection with lower return loss and insertion loss. The Fiber Optic Patch Cord series comes with a comprehensive collection of lengths and connectors to fulfill your demand for the deployment.

- LC / LC connection
- Connector: ceramic-ferrule
- Cladding: low smoke and zero halogen
- Cable specification: I-VH 2 x 1E (singlemode) / I-VH 2 x 1G (multimode)
- Each cable packed with measure protocol
- REACH compliance
Short summary description Equip LC/LС 50/125μm 20m 20m LC LC Orange fiber optic cable:
This short summary of the Equip LC/LС 50/125μm 20m 20m LC LC Orange fiber optic cable data-sheet is auto-generated and uses the product title and the first six key specs.
Equip LC/LС 50/125μm 20m, 20 m, OM2, LC, LC, Orange
Long summary description Equip LC/LС 50/125μm 20m 20m LC LC Orange fiber optic cable :

Equip LC/LС 50/125μm 20m. Cable length: 20 m. Fiber optic type: OM2, Connector 1: LC, Connector 2: LC, Core diameter: 50 µm, Full duplex, Cable colour: Orange

This is an auto-generated long summary of Equip LC/LС 50/125μm 20m 20m LC LC Orange fiber optic cable based on the first three specs of the first five spec groups.
Features
Connector 1 *
This is the first connector in the device.
LC
Connector 2 *
This is the second connector in the device.
LC
Core diameter *
The diameter of the core, which is the material at the centre e.g. the metal in an electrical wire.
50 µm
Cladding diameter *
The diameter of the cladding, which is the material around the centre (core) e.g. the plastic coating in an electrical wire.
125 µm
Cable colour *
Colour of the cable e.g. white, gray.
Orange
REACH compliance *
REACH is the European Community Regulation on chemicals and their safe use (EC 1907/2006). It deals with the Registration, Evaluation, Authorisation and Restriction of Chemical substances. The aim of REACH is to improve the protection of human health and the environment through the better and earlier identification of the intrinsic properties of chemical substances.
Yes
Gender
Gender (type) of a product.
Male/Male
Fiber optic type
OM2
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Insertion loss
0.5 dB
Fiber mode structure
Multi-mode
Features
Jacket material
Low smoke zero halogen (LSZH)
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-20 - 70 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 80 °C
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Weight & dimensions
Cable length *
How long the cable is.
20 m
Other features
Connector(s)
4
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
2 channels
Core / cladding diameter
126/128 µm
Technical features
OM3=50/125µm OM2=50/125µm OM1=62,5/125µm
Country Distributor
Deutschland 1 distributor(s)