Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip LWL Patch Cord LC/LC 50/125µ 15,0m fibre optic cable 15 m Orange

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LWL Patch Cord LC/LC 50/125µ 15,0m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
254417
Category
A thin glass fibre through which light can be transmitted.
Fibre Optic Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7153
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 21 Jun 2018 22:30:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip LWL Patch Cord LC/LC 50/125µ 15,0m fibre optic cable 15 m Orange :
The short editorial description of Equip LWL Patch Cord LC/LC 50/125µ 15,0m fibre optic cable 15 m Orange

LWL Patch Cord LC/LC 50/125µ 15,0m
More>>>
Equip LWL Patch Cord LC/LC 50/125µ 15,0m fibre optic cable 15 m Orange:
The official marketing text of Equip LWL Patch Cord LC/LC 50/125µ 15,0m fibre optic cable 15 m Orange as supplied by the manufacturer

Keyfeatures:
- cable specification: I-VH 2 x 1G.
- Multimode.
- connector: ceramic ferrule.
- cladding: low smoke and zero halogen.
- cable color: orange.
- equip Zip Bag.
- 10pcs. in Hardcoverbox.
- each cable including measure protocoll.
- OM2=50/125mµ OM1=62,5/125mµ.

Short summary description Equip LWL Patch Cord LC/LC 50/125µ 15,0m fibre optic cable 15 m Orange:
This short summary of the Equip LWL Patch Cord LC/LC 50/125µ 15,0m fibre optic cable 15 m Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Equip LWL Patch Cord LC/LC 50/125µ 15,0m, 15 m, Orange

Long summary description Equip LWL Patch Cord LC/LC 50/125µ 15,0m fibre optic cable 15 m Orange:
This is an auto-generated long summary of Equip LWL Patch Cord LC/LC 50/125µ 15,0m fibre optic cable 15 m Orange based on the first three specs of the first five spec groups.

Equip LWL Patch Cord LC/LC 50/125µ 15,0m. Cable length: 15 m, Cable colour: Orange

Features
Cable length *
How long the cable is.
15 m
Features
Cable colour *
Colour of the cable e.g. white, gray.
Orange
Customer service details