location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 245010 mouse pad Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
245010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
245010
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2019 14:31:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip 245010 mouse pad Black :
The long product name of Equip 245010 mouse pad Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gaming Mousepad
More>>>
Equip 245010 mouse pad Black:
The official description of Equip 245010 mouse pad Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Surface : Jersey cloth
- Bottom side : Natural Rubber
- Dimension : 375 x 255mm
- packing : equip color box

Short summary description Equip 245010 mouse pad Black:
This short summary of the Equip 245010 mouse pad Black data-sheet is auto-generated and uses the product title and the first six key specs.

Equip 245010, Black

Long summary description Equip 245010 mouse pad Black:
This is an auto-generated long summary of Equip 245010 mouse pad Black based on the first three specs of the first five spec groups.

Equip 245010. Width: 375 mm, Depth: 255 mm. Product colour: Black

Performance
Product colour *
Black
Weight & dimensions
Width *
375 mm
Weight & dimensions
Depth *
255 mm
Packaging data
Quantity per pack
1 pc(s)