location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 24-Port Cat.5e Unshielded Patch Panel, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-Port Cat.5e Unshielded Patch Panel, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
235324 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867154106
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 20:02:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Equip 24-Port Cat.5e Unshielded Patch Panel, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dual IDC (LSA and 110) compatible
  • - Compliant with ANSI/TIA/EIA 568 standard
  • - 19", 1U
  • - IDC T568A/T568B Color Coded
Long product name Equip 24-Port Cat.5e Unshielded Patch Panel, Black :
The long product name of Equip 24-Port Cat.5e Unshielded Patch Panel, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24-Port Cat.5e Unshielded Patch Panel
More>>>
Equip 24-Port Cat.5e Unshielded Patch Panel, Black:
The official description of Equip 24-Port Cat.5e Unshielded Patch Panel, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The equip® Patch Panel is a 19" 1U network distribution unit integrating cable management system for better routing and strain relief requirements, suitable for both LSA and 110 standards. Featuring 24 x RJ45 ports, this patch panel is recommended to connect with equip® patch cords and cabling accessories to achieve outstanding performance. Moreover, each port is marked with port number for recognition.

Short summary description Equip 24-Port Cat.5e Unshielded Patch Panel, Black:
This short summary of the Equip 24-Port Cat.5e Unshielded Patch Panel, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Equip 24-Port Cat.5e Unshielded Patch Panel, Black, RJ-45, Gold, Cat5e, Black, Rack mounting, 1U

Long summary description Equip 24-Port Cat.5e Unshielded Patch Panel, Black:
This is an auto-generated long summary of Equip 24-Port Cat.5e Unshielded Patch Panel, Black based on the first three specs of the first five spec groups.

Equip 24-Port Cat.5e Unshielded Patch Panel, Black. Connector(s): RJ-45, Connector contacts plating: Gold, Cable types supported: Cat5e. Product colour: Black, Mounting: Rack mounting, Rack capacity: 1U. Width: 44 mm, Height: 483 mm, Depth: 29 mm. Package width: 50 mm, Package depth: 43 mm, Package height: 505 mm

Network
Ports quantity
24
Connector(s)
RJ-45
Connector contacts plating
Gold
Cable types supported
Cat5e
Design
Product colour
Black
Mounting
Rack mounting
Rack capacity
1U
Certification
ANSI/TIA/EIA 568
Operational conditions
Operating temperature (T-T)
-40 - 80 °C
Weight & dimensions
Width
44 mm
Height
483 mm
Depth
29 mm
Weight
550 g
Packaging data
Package width
50 mm
Package depth
43 mm
Package height
505 mm
Package weight
580 g
Package type
Box
Logistics data
Harmonized System (HS) code
85371098
Country Distributor
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)