Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip Cat.5e F/UTP 1.0m networking cable 1 m Cat5e F/UTP (FTP) Beige

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat.5e F/UTP 1.0m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
205410
Category
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19800
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 07 Nov 2019 08:43:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip Cat.5e F/UTP 1.0m networking cable 1 m Cat5e F/UTP (FTP) Beige :
The short editorial description of Equip Cat.5e F/UTP 1.0m networking cable 1 m Cat5e F/UTP (FTP) Beige

Cat.5e F/UTP 1.0m
More>>>
Equip Cat.5e F/UTP 1.0m networking cable 1 m Cat5e F/UTP (FTP) Beige:
The official marketing text of Equip Cat.5e F/UTP 1.0m networking cable 1 m Cat5e F/UTP (FTP) Beige as supplied by the manufacturer

- Stranded 26AWG with 100MHz performance
- Foil-shielded to reduce EMI interference
- Gold plated contacts for best connection
- Molded assemblies with great strain relief properties
- PVC jacket for flexibility and durability
- ISO/IEC 11801, EN50288 and TIA/EIA 568-B.2
- Copper (CU) wire, oxygen-free
- Compliance with UL

Short summary description Equip Cat.5e F/UTP 1.0m networking cable 1 m Cat5e F/UTP (FTP) Beige:
This short summary of the Equip Cat.5e F/UTP 1.0m networking cable 1 m Cat5e F/UTP (FTP) Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Equip Cat.5e F/UTP 1.0m, 1 m, Cat5e, F/UTP (FTP), RJ-45, RJ-45, Beige

Long summary description Equip Cat.5e F/UTP 1.0m networking cable 1 m Cat5e F/UTP (FTP) Beige:
This is an auto-generated long summary of Equip Cat.5e F/UTP 1.0m networking cable 1 m Cat5e F/UTP (FTP) Beige based on the first three specs of the first five spec groups.

Equip Cat.5e F/UTP 1.0m. Cable length: 1 m, Cable standard: Cat5e, Cable shielding: F/UTP (FTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector gender: Male/Male, Connector contacts plating: Gold, Cable colour: Beige

Features
Cable length *
How long the cable is.
1 m
Cable standard *
The category of the cable, which is determined by performance characteristics and test requirements.
Cat5e
Cable shielding *
The protective layer for the cable, typically made of plastic.
F/UTP (FTP)
Connector 1 *
This is the first connector in the device.
RJ-45
Connector 2 *
This is the second connector in the device.
RJ-45
Cable colour *
Colour of the cable e.g. white, gray.
Beige
Connector gender *
To distinguish parts on a cable interface, connectors are grouped under genders. Sockets or jacks are considered to be female whilst plugs are referred to as male.
Male/Male
Features
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
26
Frequency
100 MHz
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Certification
ISO/IEC 11801, EN50288, TIA/EIA 568-B.2
Weight & dimensions
Outer diameter
5.3 mm
Country Distributor
Czech Republic 1 distributor(s)
Deutschland 3 distributor(s)
Customer service details