Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 149915 1m Toslink Toslink Black audio cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
149915
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
149915
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4015867159552
Category audio cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10039
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 11 Jan 2018 12:25:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip 149915 1m Toslink Toslink Black audio cable :
The short editorial description of Equip 149915 1m Toslink Toslink Black audio cable

Toslink cable, M/M, 1.0m
More>>>

Equip 149915 1m Toslink Toslink Black audio cable:
The official marketing text of Equip 149915 1m Toslink Toslink Black audio cable as supplied by the manufacturer
The equip® TosLink Audio Cable transmits digital audio signal from a TosLink audio device like PC audio card, CD/MD player, DVD/VCD player, Set-Top-Box, game console to consumer audio equipment such as AV receiver, HDTV display, or home cinema amplifier for superior sound enjoyment.

- Supports 5.1/7.1-Chanel Surround Sound Audio Formats
- Metal Shell and Strain Relief on Plugs for Durability
- Gold-Plated Ferrule for Corrosion Resistant and Maximum Conductivity
- Dustproof Cap on the Extreme Ends of the Cable to Prevent Optic Lens Damage
- color: black
Short summary description Equip 149915 1m Toslink Toslink Black audio cable:
This short summary of the Equip 149915 1m Toslink Toslink Black audio cable data-sheet is auto-generated and uses the product title and the first six key specs.
Equip 149915, Toslink, Toslink, 1 m, Black
Long summary description Equip 149915 1m Toslink Toslink Black audio cable :

Equip 149915. Connector 1: Toslink, Connector 2: Toslink, Connector contacts plating: Gold, Cable length: 1 m, Colour of product: Black

This is an auto-generated long summary of Equip 149915 1m Toslink Toslink Black audio cable based on the first three specs of the first five spec groups.
Features
Cable length *
How long the cable is.
1 m
Connector 1 *
This is the first connector in the device.
Toslink
Connector 2 *
This is the second connector in the device.
Toslink
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Gender
Gender (type) of a product.
Male/Male
Features
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
128 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
197 x 154 x 63 mm