Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip Scartcable 3,0m SCART cable 3 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scartcable 3,0m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
147730
Category SCART Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6836
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 07 Nov 2019 09:34:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip Scartcable 3,0m SCART cable 3 m :
The short editorial description of Equip Scartcable 3,0m SCART cable 3 m

Scartcable 3,0m
More>>>
Equip Scartcable 3,0m SCART cable 3 m:
The official marketing text of Equip Scartcable 3,0m SCART cable 3 m as supplied by the manufacturer

Keyfeatures:
- 21pol.plug, single shielded
- gold plated contacts
- audio: 4x0,14qmm stereo
- video: 6x75 Ohm Coaxial
- cablecolor: darkred

Short summary description Equip Scartcable 3,0m SCART cable 3 m:
This short summary of the Equip Scartcable 3,0m SCART cable 3 m data-sheet is auto-generated and uses the product title and the first six key specs.

Equip Scartcable 3,0m, 3 m, Male/Male

Long summary description Equip Scartcable 3,0m SCART cable 3 m:
This is an auto-generated long summary of Equip Scartcable 3,0m SCART cable 3 m based on the first three specs of the first five spec groups.

Equip Scartcable 3,0m. Cable length: 3 m, Connector gender: Male/Male

Features
Cable length *
How long the cable is.
3 m
Features
Connector gender
To distinguish parts on a cable interface, connectors are grouped under genders. Sockets or jacks are considered to be female whilst plugs are referred to as male.
Male/Male
Customer service details