Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip USB 2.0 Enclosure 3,5", aluminium silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Enclosure 3,5", aluminium silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
136435
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4314
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 04 Apr 2019 07:23:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Equip USB 2.0 Enclosure 3,5", aluminium silver :
The short editorial description of Equip USB 2.0 Enclosure 3,5", aluminium silver

USB 2.0 Enclosure 3,12.7 cm (5"), aluminium silver
More>>>
Equip USB 2.0 Enclosure 3,5", aluminium silver:
The official marketing text of Equip USB 2.0 Enclosure 3,5", aluminium silver as supplied by the manufacturer

Very compact designed USB 2.0 Aluminum Case for 3,5" SATA HDD with 2 LEDs. Incl. Power Adapter.
- Suitable for 3.5" SATA and SATA II HDD
- Compliant with USB 2.0 (downwardly compatible with USB 1.1)
- Plug & Play
- Good heat dissipation by Aluminium-design
- 2 LEDs for Power On/Off and Activity
- Easy and fast installation of harddisks (two screws only)
- Fast and highly compatible Chipset (JMicron)

Short summary description Equip USB 2.0 Enclosure 3,5", aluminium silver:
This short summary of the Equip USB 2.0 Enclosure 3,5", aluminium silver data-sheet is auto-generated and uses the product title and the first six key specs.

Equip USB 2.0 Enclosure 3,5", aluminium silver, Serial ATA, 275 g, 171 x 117 x 30 mm, Win2000/XP, LINUX & MAC OS 8.6

Long summary description Equip USB 2.0 Enclosure 3,5", aluminium silver:
This is an auto-generated long summary of Equip USB 2.0 Enclosure 3,5", aluminium silver based on the first three specs of the first five spec groups.

Equip USB 2.0 Enclosure 3,5", aluminium silver. Supported storage drive interfaces: Serial ATA. Weight: 275 g. Dimensions (WxDxH): 171 x 117 x 30 mm, Compatible operating systems: Win2000/XP, LINUX & MAC OS 8.6

Storage
Supported storage drive interfaces *
Serial ATA
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
275 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
171 x 117 x 30 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Win2000/XP, LINUX & MAC OS 8.6
Customer service details